EN
  • EN
  • DE

PCMB104T-R56MN

Part No PCMB104T-R56MN
Manufacturer Susumu
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Susumu
Win Source Part Number 345918-PCMB104T-R56MN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCMB104T-R56MN CAD Model

Description

The PCMB104T-R56MN is a high-precision thin film chip resistor manufactured by Susumu. This resistor is designed for applications requiring tight tolerance, excellent stability, and low noise. Susumu is known for producing high-quality thin film resistors that offer superior performance compared to thick film alternatives, particularly in precision circuits.

Applications

  • Precision measurement equipment: Used in multimeters, calibrators, and other instruments requiring accurate resistance values.
  • Medical devices: Employed in patient monitoring systems and diagnostic equipment where reliability and precision are critical.
  • Aerospace and defense: Found in avionics and military applications due to their robust performance under varying environmental conditions.
  • Audio equipment: Utilized in high-end audio amplifiers and signal processing circuits for low noise and distortion.
  • Automotive electronics: Used in control systems and sensors requiring stable and accurate resistance.

Features

  • Thin film technology: Provides excellent precision and stability.
  • Tight tolerance: Offers a very small resistance deviation from the nominal value.
  • Low temperature coefficient of resistance (TCR): Ensures minimal resistance change over a wide temperature range.
  • Small size: Allows for high-density circuit designs.
  • RoHS compliant: Complies with environmental regulations, restricting the use of hazardous substances.

Benefits

  • High accuracy: Ensures precise circuit performance.
  • Excellent stability: Maintains consistent resistance values over time and temperature.
  • Low noise: Minimizes signal interference and distortion.
  • Reliable performance: Provides consistent and dependable operation in demanding environments.
  • Compact design: Enables miniaturization of electronic devices.

Additional Details

The PCMB104T-R56MN has a resistance value of 0.56 Ohms. The 'PCMB104T' indicates the resistor's physical dimensions and characteristics within the Susumu product line. The 'R56' denotes the resistance value, with 'R' indicating the decimal point (0.56 Ohms). 'MN' likely specifies the tolerance and TCR characteristics, typically indicating a tight tolerance (e.g., ±0.1% or ±0.01%) and a low TCR (e.g., ±25 ppm/°C or ±10 ppm/°C). These resistors are commonly available in standard surface mount packages, making them easy to integrate into automated assembly processes. The thin film construction provides superior performance in terms of noise and stability compared to thick film resistors, making them suitable for sensitive analog circuits and precision applications.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess