EN
  • EN
  • DE

PCMB061H-R47MS

Part No PCMB061H-R47MS
Manufacturer Susumu
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Susumu
Win Source Part Number 345906-PCMB061H-R47MS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCMB061H-R47MS CAD Model

Description

The PCMB061H-R47MS is a compact, shielded power inductor manufactured by Susumu. It's designed for a variety of high-frequency power applications requiring an inductance of 0.47 μH. Its key features include a small footprint, low DC resistance, and excellent high-frequency performance.

Applications:

  • DC-DC converters
  • Power supplies in portable devices
  • High-frequency filter circuits
  • RF applications
  • Voltage regulators

Features:

  • Small size (6.0 x 6.0 x 1.0 mm)
  • Low DC resistance
  • Excellent high-frequency characteristics
  • Shielded construction for EMI reduction
  • High current handling capability
  • Operating temperature range: -40°C to +125°C
  • Inductance value: 0.47 μH
  • Tolerance: ±20%

Benefits:

  • Saves board space due to compact size
  • Improves power circuit efficiency due to low DC resistance
  • Minimizes electromagnetic interference with shielded construction
  • Provides stable inductance over temperature
  • Enables high-density power supply design
  • Suitable for high current applications

Additional Details:

The PCMB061H-R47MS uses a ferrite core material, providing the 0.47 μH inductance value and the needed high-frequency performance. Shielding minimizes EMI, making it suitable for sensitive electronics. It is designed for Surface Mount Technology (SMT) and is available in tape and reel packaging for automated assembly. The "R47" in the part number indicates 0.47 μH inductance. The "MS" indicates the standard tolerance.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess