EN
  • EN
  • DE

VZH100M1HTR-0606S

Part No VZH100M1HTR-0606S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 10UF 20% 50V SMD / 10 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Manufacturer SURGE
Packaging Tape & Reel (TR),Strip
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 50 V
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 165 mA @ 100 kHz
Impedance 880 mOhms
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.236" (6.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Surface Mount
Case / Package Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Other Part Number 2616-VZH100M1HTR-0606STR,2616-VZH100M1HTR-0606S
Standard Package 1,000
Win Source Part Number 1329901-VZH100M1HTR-0606S
Ultra Librarian 3D Model Ultra Librarian VZH100M1HTR-0606S CAD Model

Description

The SURGE 1329901-VZH100M1HTR-0606S is an aluminum electrolytic capacitor that is categorized under capacitors.

  • Capacitance: 10 µF
  • Tolerance: ±20%
  • Voltage Rating: 50 V
  • Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
  • Win Source Part Number: 1329901-VZH100M1HTR-0606S
  • Packaging: Tape & Reel (TR), Strip
  • Standard Package: 1,000

You May Also Be Interested in

EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess