EN
  • EN
  • DE

RXW102M1VBK-1325S

Part No RXW102M1VBK-1325S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 1000UF 20% 35V RADIAL / 1000 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr SURGE
Series RXW
Package BulkBag
Capacitance 1000 µF
Tolerance ±20%
Voltage - Rated 35 V
Lifetime @ Temp. 7000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 1.945 A @ 100 kHz
Impedance 30 mOhms
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 1.063" (27.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
Standard Package 250
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1340859-RXW102M1VBK-1325S
Ultra Librarian 3D Model Ultra Librarian RXW102M1VBK-1325S CAD Model

Description

SURGE's RXW series of aluminum electrolytic capacitors are designed for general-purpose applications.

  • Product Series: RXW
  • Capacitance: 1000µF
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 35V
  • Lead Spacing: 0.197 inches (5.00mm)
  • Impedance: 30 mOhms
  • Ripple Current: 1.945 A @ 100 kHz
  • Lifetime: 7000 hours @ 105°C
  • Temperature Range: -55°C to 105°C
  • Package: Radial, Can
  • Packaging: Bulk Bags of 250

You May Also Be Interested in

Nichicon
CAP ALUM 82UF 20% 50V RADIAL / 82 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.1746
United Chemi-Con
CAP ALUM 220UF 20% 35V RADIAL / 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 680UF 20% 35V RADIAL / 680 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.3512
Nichicon
CAP ALUM 680UF 20% 16V SMD / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3178
United Chemi-Con
CAP ALUM 330UF 20% 35V RADIAL / 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.2611
United Chemi-Con
CAP ALUM 390UF 20% 35V RADIAL / 390 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.2229
Rubycon
CAP ALUM 100UF 20% 50V RADIAL / 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $0.0765
Nichicon
CAP ALUM 330UF 20% 450V SNAP / 330 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Lowest to $3.6628
Nichicon
CAP ALUM 100UF 20% 35V RADIAL / 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Lowest to $0.1080

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess