EN
  • EN
  • DE

NLHV1T0434ZR2G

Part No NLHV1T0434ZR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 48 V RF ANTENNA SWITCH DR / RF IC Switch 2MHz 3V ~ 5.5V Supply 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr onsemi
Series MiniGate™
Package Tape & Reel
Product Status Obsolete
Function Switch
Frequency 2MHz
Secondary Attributes 3V ~ 5.5V Supply
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number NLHV1T0434
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NLHV1T0434ZR2GOSTR,NLHV1T0434ZR2GOSDKR,NLHV1T0434ZR2GOSCT
Standard Package 3,000
Win Source Part Number 1194843-NLHV1T0434ZR2G
Ultra Librarian 3D Model Ultra Librarian NLHV1T0434ZR2G CAD Model

Description

The NLHV1T0434ZR2G is a high-performance, high-voltage level translator manufactured by ON Semiconductor, a well-known leader in the semiconductor industry. This device is specifically designed to address the needs of systems that require voltage level translation between low voltage and high voltage circuits while maintaining signal integrity and fast propagation delays.

Key Features

  • Voltage Range: The device supports a wide voltage range, capable of translating inputs from 1.8V up to 5.5V to outputs ranging from 5.5V to 20V, making it highly versatile for various applications.
  • High-Speed Operation: With its capability to operate at high speeds, the NLHV1T0434ZR2G ensures minimal delay in signal translation, which is crucial for high-speed data communication and processing.
  • Low Power Consumption: Designed for energy-efficient operation, this level translator consumes minimal power, reducing the overall power budget of the system it's incorporated into.
  • Robust Protection: The device includes over-temperature and over-voltage protection, ensuring reliable performance under a range of conditions and enhancing the durability of the end product.
  • Compact Package: It comes in a small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.

Applications

The NLHV1T0434ZR2G is suitable for a wide array of applications, particularly where interfacing between different voltage domains is required. Common applications include:

  • Mixed-voltage system environments
  • Level shifting for SPI, I2C, and other communication protocols
  • Microcontroller-based systems requiring high-voltage sensor interfacing
  • Industrial control and automation
  • Automotive electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NLHV1T0434ZR2G is built with the industry's best practices and is subjected to rigorous testing to ensure it meets the stringent requirements for commercial and industrial use.

You May Also Be Interested in

ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess