EN
  • EN
  • DE

GBJ8G

Part No GBJ8G
Manufacturer Surge Components
Catalog Bridge Rectifiers
Description 8A -400V - GBJ - BRIDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr SURGE
Series GBJ8
Package Bag
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 8 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 4 A
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN 3A001
HTSUS 8541.10.0080
Win Source Part Number 1378484-GBJ8G
Ultra Librarian 3D Model Ultra Librarian GBJ8G CAD Model

Description

The GBJ8G is a single-phase bridge rectifier diode manufactured by SURGE. Bold the product name GBJ8G and manufacturer SURGE.

  • Diode Type: Bridge Rectifier
  • Phase: Single Phase
  • Voltage Rating: 100V
  • Average Rectified Current: 8A
  • Mounting Type: Through Hole
  • Package: Bag
  • Temperature Range: -55°C to 150°C
  • REACH Status: Vendor Undefined
  • ECCN: 3A001

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess