The VN0340N1 is a N-Channel enhancement mode vertical DMOS power field effect transistor from Supertex, Inc. This MOSFET is designed for high-speed switching applications and features low on-resistance and fast switching speeds. Its robust design makes it suitable for a variety of power management and control circuits.
Applications:
- DC-DC converters
- Solid-state relays
- Power inverters
- Motor control
- LED lighting drivers
Features:
- N-Channel enhancement mode
- Vertical DMOS structure
- Low on-resistance (RDS(on))
- Fast switching speeds
- High input impedance
- Low input capacitance
- Avalanche energy rated
Benefits:
- Improved efficiency in power conversion circuits due to low RDS(on)
- Reduced switching losses due to fast switching speeds
- Simplified drive requirements due to high input impedance
- Enhanced reliability due to avalanche energy rating
- Compact design for space-constrained applications
Specifications:
The VN0340N1 typically features a drain-source voltage (VDS) of 300V, a continuous drain current (ID) of 1.5A, and an RDS(on) of 3 Ohms at VGS = 10V. It is typically available in a TO-92 package. The gate threshold voltage is typically around 2.4V. Consult the datasheet for complete specifications and operating conditions.