The VN0104 is an N-channel enhancement-mode vertical DMOS FET manufactured by Supertex, Inc. This MOSFET is designed for high-voltage, high-speed switching applications. Its robust design and fast switching characteristics make it suitable for a variety of power control and driver circuits.
Applications:
- Solid-state relays
- High-voltage switching
- LED lighting control
- Motor control
- DC-DC converters
Features:
- N-channel enhancement mode: Normally off, requiring a positive gate voltage to turn on.
- High voltage: Typically rated for drain-source voltages up to 400V.
- Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
- Fast switching speed: Reduces switching losses and allows for higher frequency operation.
- High input impedance: Simplifies driver circuit design.
- Avalanche energy rated: Provides ruggedness against transient voltage spikes.
Benefits:
- Efficient Power Control: Low RDS(on) reduces power dissipation and improves overall efficiency.
- High-Speed Switching: Fast switching characteristics enable higher frequency operation and reduced switching losses.
- Reliable Operation: Avalanche energy rating ensures robustness against voltage transients.
- Simplified Driver Design: High input impedance simplifies the design of the gate drive circuitry.
- Versatile Application: Suitable for a wide range of high-voltage switching and power control applications.
Additional Details:
The VN0104 is designed to provide efficient and reliable switching performance in demanding applications. The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses, contributing to higher overall efficiency. The avalanche energy rating provides a safety margin against voltage transients, enhancing the device's reliability. It typically comes in a TO-92 or similar through-hole package. Proper heat sinking may be required depending on the application and power dissipation levels. The device is commonly used in applications requiring high-voltage switching with minimal power loss.