EN
  • EN
  • DE

HV826MG301

Part No HV826MG301
Manufacturer Supertex, Inc
Catalog Custom Parts (E - I)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1125610-HV826MG301
Categories Custom Parts
Manufacturer Supertex, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV826MG301 CAD Model

Description

The HV826MG301 is a high-voltage, serial-to-parallel converter IC from Supertex (now Microchip Technology). This device is primarily designed for driving electroluminescent (EL) lamps, but can also be used in other applications requiring high-voltage outputs. It converts serial data into parallel high-voltage outputs, allowing for control of multiple segments or pixels of an EL display with minimal control lines.

Applications

  • Electroluminescent (EL) Lamp Displays
  • High-Voltage Level Shifting
  • Driving Piezoelectric Devices
  • Medical Imaging Equipment
  • Industrial Control Systems

Features

  • 32 High-Voltage Outputs: Provides a large number of independent outputs for driving multiple segments or pixels.
  • Serial Data Input: Minimizes the number of control lines required.
  • High Output Voltage: Designed for driving high-voltage loads.
  • Low Quiescent Current: Reduces power consumption.
  • CMOS Logic Compatibility: Enables easy interfacing with standard CMOS logic circuits.

Benefits

  • Simplified Display Control: Serial data input simplifies the control of complex displays.
  • Reduced Component Count: Integration of multiple high-voltage drivers reduces the number of discrete components needed.
  • Lower Power Consumption: Low quiescent current minimizes power consumption, especially important in battery-powered applications.
  • Compact Design: Reduces the overall size of the display system.
  • Versatile Application: Suitable for a wide range of high-voltage applications beyond EL displays.

Additional Details

The HV826MG301 is typically available in a surface-mount package. It accepts serial data and converts it into parallel high-voltage outputs. These outputs can then be used to drive individual segments or pixels of an EL display, allowing for complex patterns and animations to be displayed. The device's high output voltage capability makes it suitable for driving EL lamps, which require relatively high voltages to operate. The serial data input minimizes the number of control lines required, simplifying the wiring and reducing the complexity of the control circuitry. The low quiescent current reduces power consumption, which is particularly important in battery-powered applications. The CMOS logic compatibility allows for easy interfacing with standard CMOS logic circuits. This IC is essential for applications requiring efficient and compact control of high-voltage loads, particularly EL displays.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Fastrax
Lowest to $32.6415
Hitachi, Ltd
Contact for details
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess