EN
  • EN
  • DE

SUPERMICRO SYS-6029TP-HTR - SuperServer SYS-6029TP-HTR X11DPT-PS 2U 12x3.5

Part No SUPERMICRO SYS-6029TP-HTR - SuperServer SYS-6029TP-HTR X11DPT-PS 2U 12x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 6029TP-HTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435860-SUPERMICRO SYS-6029TP-HTR - SuperServer SYS-6029TP-HTR X11DPT-PS 2U 12x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-6029TP-HTR - SuperServer SYS-6029TP-HTR X11DPT-PS 2U 12x3.5 CAD Model

Description

The SUPERMICRO SYS-6029TP-HTR is a high-end SuperServer that integrates performance and flexibility in a 2U form factor chassis designed for high-density compute environments. It is built around the X11DPT-PS motherboard, supporting dual Intel Xeon Scalable processors, which deliver powerful compute capability for intensive workloads. The server features 12x3.5"" hot-swappable drive bays, providing substantial storage capacity and performance with support for SAS3/SATA3 HDDs and SSDs. This SuperServer model is optimized for virtualization, cloud computing, and high-performance computing (HPC) applications, offering comprehensive I/O expansion options with flexible networking capabilities through its built-in 1GbE LAN ports and optional 10GBase-T/10G SFP+ network adapters. It also includes advanced RAS features, such as redundant power supplies and hot-swappable cooling fans, ensuring high availability and easy maintenance. The SYS-6029TP-HTR supports up to 2TB of DDR4 ECC RDIMM/LRDIMM memory across 16 DIMM slots, allowing for massive memory bandwidth and capacity, essential for running multiple virtual machines and processing large datasets. Moreover, this server includes advanced remote management features enabled by IPMI 2.0 with virtual media over LAN and KVM over LAN support, facilitating efficient server management and monitoring. Ideal for data centers and enterprises seeking to deploy versatile and reliable servers for compute-intensive tasks, the SUPERMICRO SYS-6029TP-HTR provides a scalable and high-performance platform that can adapt to the growing demands of modern applications and workloads.

You May Also Be Interested in

Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess