EN
  • EN
  • DE

SUPERMICRO SYS-6028TR-HTR - SuperServer SYS-6028TR-HTR X10DRT-H 2U 12x3.5

Part No SUPERMICRO SYS-6028TR-HTR - SuperServer SYS-6028TR-HTR X10DRT-H 2U 12x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro 6028TR-HTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435774-SUPERMICRO SYS-6028TR-HTR - SuperServer SYS-6028TR-HTR X10DRT-H 2U 12x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-6028TR-HTR - SuperServer SYS-6028TR-HTR X10DRT-H 2U 12x3.5 CAD Model

Description

The SUPERMICRO SYS-6028TR-HTR SuperServer is designed for high density and high performance, fitting perfectly into data center and enterprise environments demanding reliability and scalability. This 2U server is powered by the X10DRT-H motherboard, supporting dual Intel Xeon E5-2600 v3/v4 processors. It's capable of hosting up to 12 3.5"" hot-swap drive bays, allowing for considerable storage scalability. The unique aspect of this server is its dual-node configuration, where each node has access to 6 of the 12 bays, enabling high availability and efficient resource utilization. With support for DDR4 ECC RDIMMs and LRDIMMs, the server can handle memory-intensive applications with ease. The built-in redundancy, including redundant power supplies and hot-swappable components, ensures uninterrupted operation. The SYS-6028TR-HTR is ideal for virtualization, cloud computing, and online transaction processing, providing a powerful, scalable, and reliable platform for complex, demanding workloads.

You May Also Be Interested in

IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess