EN
  • EN
  • DE

SUPERMICRO SYS-6019P-WTR - SuperServer SYS-6019P-WTR X11DDW-L 1U 4x3.5

Part No SUPERMICRO SYS-6019P-WTR - SuperServer SYS-6019P-WTR X11DDW-L 1U 4x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 6019P-WTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435787-SUPERMICRO SYS-6019P-WTR - SuperServer SYS-6019P-WTR X11DDW-L 1U 4x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-6019P-WTR - SuperServer SYS-6019P-WTR X11DDW-L 1U 4x3.5 CAD Model

Description

The SUPERMICRO SYS-6019P-WTR is a state-of-the-art SuperServer designed for optimal performance and scalability in a 1U form factor. Equipped with the X11DDW-L motherboard, it supports dual Intel Xeon Scalable processors, providing the processing power needed to handle demanding applications and workloads. This system features four hot-swappable 3.5-inch drive bays, enabling flexible storage configurations and easy maintenance. With its compact 1U size, the SYS-6019P-WTR is ideal for space-constrained environments, without compromising on performance and reliability. It includes advanced networking capabilities, with integrated 10G Ethernet ports for high-speed connectivity. The SYS-6019P-WTR is designed to meet the needs of modern data centers, offering a scalable and efficient server solution for enterprise applications, virtualization, cloud computing, and high-performance computing environments.

You May Also Be Interested in

IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess