EN
  • EN
  • DE

SUPERMICRO SYS-2028U-TNRT+ - SuperServer SYS-2028U X10DRU-I+ 2U 20x2.5 4xNVMe

Part No SUPERMICRO SYS-2028U-TNRT+ - SuperServer SYS-2028U X10DRU-I+ 2U 20x2.5 4xNVMe
Manufacturer Supermicro
Catalog Server
Description Supermicro 2028U-TNRT+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435859-SUPERMICRO SYS-2028U-TNRT+ - SuperServer SYS-2028U X10DRU-I+ 2U 20x2.5 4xNVMe
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-2028U-TNRT+ - SuperServer SYS-2028U X10DRU-I+ 2U 20x2.5 4xNVMe CAD Model

Description

The SUPERMICRO SYS-2028U-TNRT+ SuperServer is a high-density, 2U rackmount server designed for optimum performance and scalability in a compact form factor. It is based on the X10DRU-I+ motherboard, providing support for dual Intel Xeon E5-2600 v3/v4 series processors. With 20x2.5"" hot-swappable drive bays and support for 4xNVMe PCIe drives, this server offers flexible storage options, making it an ideal solution for demanding storage and application needs. The SYS-2028U-TNRT+ SuperServer comes equipped with quad 1GbE ports and optional 10GBase-T/10G SFP+ networking options, offering ample network throughput for high bandwidth applications. It also features advanced RAS (Reliability, Availability, and Serviceability) features, including redundant power supplies, to ensure continuous operation and minimize downtime. The server supports up to 3TB of ECC DDR4 2400MHz memory in 24 DIMM slots, enabling high-capacity memory configurations for memory-intensive applications. Designed for use in data centers, cloud computing environments, and enterprise IT applications, the SUPERMICRO SYS-2028U-TNRT+ SuperServer is engineered for scalability and performance. Its comprehensive remote management capabilities, including IPMI 2.0 with virtual media over LAN and dedicated LAN support, allow for easy administration and monitoring of system health and performance. This server is an excellent choice for organizations looking for a powerful and reliable platform for virtualization, high-performance computing (HPC), and high-end enterprise applications.

You May Also Be Interested in

IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess