EN
  • EN
  • DE

SUPERMICRO SSG-2029P-E1CR24H-2 - SuperStorage SSG-2029P-E1CR24H X11DPH-T 2U 24x2.5 (none NMVE)

Part No SUPERMICRO SSG-2029P-E1CR24H-2 - SuperStorage SSG-2029P-E1CR24H X11DPH-T 2U 24x2.5 (none NMVE)
Manufacturer Supermicro
Catalog Server
Description SuperStorage SSG-2029P-E1CR24H X11DPH-T 2U 24x2.5 (none NMVE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435783-SUPERMICRO SSG-2029P-E1CR24H-2 - SuperStorage SSG-2029P-E1CR24H X11DPH-T 2U 24x2.5 (none NMVE)
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSG-2029P-E1CR24H-2 - SuperStorage SSG-2029P-E1CR24H X11DPH-T 2U 24x2.5 (none NMVE) CAD Model

Description

The SUPERMICRO SSG-2029P-E1CR24H-2 SuperStorage is a versatile server solution designed for high-density storage applications without the demand for NVMe SSDs. It runs on the reliable X11DPH-T motherboard and supports the Intel Xeon Scalable processors, providing a robust platform for data-intensive operations. This server is contained within a compact 2U form factor and offers 24x2.5"" hot-swap SAS/SATA drive bays, delivering flexibility for various storage configurations tailored to meet the specific requirements of enterprise data management, video surveillance storage, and more. It supports up to 2TB of ECC DDR4 memory in 16 DIMM slots, ensuring quick access to data and efficient processing of applications. Networking is handled by dual Gigabit Ethernet LAN ports, providing reliable connectivity. Redundant power supplies enhance the system's durability and uptime, making it a dependable choice for businesses prioritizing data security and accessibility. The SSG-2029P-E1CR24H-2 represents a strategic investment for companies looking to maximize their storage infrastructure's reliability and performance.

You May Also Be Interested in

IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess