EN
  • EN
  • DE

IBM EN0U-IBM - PCIe2 4-port (10Gb+1GbE) Copper SFP+RJ45 Adapter

Part No IBM EN0U-IBM - PCIe2 4-port (10Gb+1GbE) Copper SFP+RJ45 Adapter
Manufacturer IBM
Catalog Adapters
Description PCIe2 4-port (10Gb+1GbE) Copper SFP+RJ45 Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414011-IBM EN0U-IBM - PCIe2 4-port (10Gb+1GbE) Copper SFP+RJ45 Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EN0U-IBM - PCIe2 4-port (10Gb+1GbE) Copper SFP+RJ45 Adapter CAD Model

Description

The IBM EN0U is a versatile PCIe2 4-port adapter designed to meet the diverse networking requirements of contemporary enterprise environments. It uniquely combines both 10GbE and 1GbE connectivity options over copper cabling, incorporating SFP+ and RJ45 interfaces. This dual-capability enables organizations to seamlessly upgrade their network infrastructure to higher speeds without complete overhauls, providing a cost-effective pathway to improving network performance. The inclusion of four ports allows for high-density network connections, with the potential to significantly increase bandwidth, reduce bottlenecks, and enhance network reliability through redundancy. The adapter’s PCIe 2.0 compliance ensures broad compatibility with existing infrastructure, facilitating easy integration into diverse computing environments. Ideal for virtualized data centers, high-performance computing applications, and intensive data analytics workloads, the IBM EN0U adapter represents a strategic investment in network efficiency and scalability, offering the flexibility needed to adapt to evolving technology landscapes.

You May Also Be Interested in

Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess