EN
  • EN
  • DE

SUPERMICRO SSG-2028R-E1CR48L - SuperStorage SSG-2028R X10DSC+ 2U 48x2.5 2x2.5

Part No SUPERMICRO SSG-2028R-E1CR48L - SuperStorage SSG-2028R X10DSC+ 2U 48x2.5 2x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperStorage Server 2028R-E1CR48L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435770-SUPERMICRO SSG-2028R-E1CR48L - SuperStorage SSG-2028R X10DSC+ 2U 48x2.5 2x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSG-2028R-E1CR48L - SuperStorage SSG-2028R X10DSC+ 2U 48x2.5 2x2.5 CAD Model

Description

The SUPERMICRO SSG-2028R-E1CR48L represents the pinnacle of the SuperStorage series' combination of storage capacity, performance, and reliability in a 2U form factor. This server integrates the advanced X10DSC+ motherboard, providing support for dual Intel Xeon E5-2600 v3/v4 processors, and is tailored for extremely dense storage applications with its ability to house up to 48x2.5 inch drives and an additional 2x2.5 inch drives for boot or cache purposes. It is an exemplary choice for large-scale storage needs, such as those encountered in big data analytics, digital content repositories, and extensive database systems. The server's architecture is designed to maximize data throughput and storage capacity while ensuring data integrity and system stability through advanced RAID configurations and dual redundant power supplies. Memory-wise, it can accommodate up to 1TB of DDR4 across numerous DIMM slots, facilitating high-speed data processing and multitasking abilities. The SSG-2028R-E1CR48L is explicitly built to cater to businesses requiring vast amounts of storage with uncompromising data access speeds, offering a scalable and reliable storage solution that can grow as organizational data demands increase.

You May Also Be Interested in

IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess