EN
  • EN
  • DE

SUPERMICRO SNK-P0047PS - Supermicro1U Heat Sink (X9/X10/X11) Narrow ILM

Part No SUPERMICRO SNK-P0047PS - Supermicro1U Heat Sink (X9/X10/X11) Narrow ILM
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0047PS. Type: Heatsink/Radiatior. Width: 80 mm, Depth: 104 mm, Height: 26 mm. Product colour: Stainless steel- Intel® Xeon® processor E5-2600 series - Intel® Xeon® processor E5-4600 series - Intel® Xeon® processor E5-2600 V2 - Intel® Xeon® processor E5-2600 V3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435528-SUPERMICRO SNK-P0047PS - Supermicro1U Heat Sink (X9/X10/X11) Narrow ILM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0047PS - Supermicro1U Heat Sink (X9/X10/X11) Narrow ILM CAD Model

Description

The SUPERMICRO SNK-P0047PS heat sink is specifically crafted for optimal thermal performance in Supermicro's 1U server form factors, supporting the X9, X10, and X11 motherboard generations with Narrow ILM. This compact yet powerful heat sink is designed to manage the heat output of CPUs in dense server environments efficiently. Its low-profile structure is perfectly suited for the restrictive height constraints of 1U servers, enabling effective cooling without sacrificing server density. The heat sink features an advanced aluminum fin structure coupled with a copper base, providing an excellent balance of thermal conductivity and heat dissipation. The SNK-P0047PS's design promotes maximum airflow over the fins, significantly reducing CPU temperatures and enhancing overall system performance and reliability. Installation is straightforward, with a mounting system designed for a secure fit and optimal contact with the CPU. Ideal for data centers and enterprise applications, the SUPERMICRO SNK-P0047PS ensures that your servers operate smoothly, even under intensive workloads and in high-temperature environments.

You May Also Be Interested in

Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
Lenovo
Heatsink - x220 (7906) - Standard
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Standard (7Z71)
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W Cache 1600MHz 85W
Need more? Email Us
Lenovo
Heatsink - x3250M4 (2583) - Standard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess