EN
  • EN
  • DE

SUPERMICRO PWS-801-1R - Supermicro 800 Watt Redundant Power Supply

Part No SUPERMICRO PWS-801-1R - Supermicro 800 Watt Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-801-1R. Total power: 800 W. Power supply unit (PSU) form factor: 1UPWS-801-1R, 800W, 1U 12V Redundant Module.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435740-SUPERMICRO PWS-801-1R - Supermicro 800 Watt Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-801-1R - Supermicro 800 Watt Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-801-1R offers an efficient and reliable power solution with its 800W redundant power supply designed for Supermicro's server chassis. This PSU is built to ensure that your mission-critical systems remain operational, coming equipped with redundancy to mitigate the effects of a PSU failure and hot-swappable features that allow for maintenance without system downtime. The 800W capacity caters to a variety of computing tasks, from business applications to data-heavy server operations, providing a stable and robust power source. Its high efficiency rating contributes to lower operating expenses by reducing power consumption and minimizing heat output, which also lessens the cooling requirements within the server chassis. Advanced thermal management technologies keep the PSU operating smoothly even under full load, preserving the longevity of the unit and the equipment it powers. Safety features such as over-current, over-voltage, and short-circuit protection are integrated to protect your investments from potential power irregularities. The design of the PWS-801-1R is optimized for compatibility with Supermicro’s range of server products, ensuring seamless integration and operational reliability. It's an ideal power supply choice for businesses and data centers aiming to maximize uptime, efficiency, and system integrity in their server environments.

You May Also Be Interested in

Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess