EN
  • EN
  • DE

HP 719061-B21-15LFF - HP DL380 G9 12LFF CTO Server+3LFF in rear

Part No HP 719061-B21-15LFF - HP DL380 G9 12LFF CTO Server+3LFF in rear
Manufacturer HP
Catalog Server
Description HP DL380 G9 12LFF CTO Server+3LFF in rear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412108-HP 719061-B21-15LFF - HP DL380 G9 12LFF CTO Server+3LFF in rear
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 719061-B21-15LFF - HP DL380 G9 12LFF CTO Server+3LFF in rear CAD Model

Description

Expanding upon the flexibility and scalability of the standard HP DL380 Gen9 12LFF CTO Server, the HP 719061-B21-15LFF variant includes an additional 3 Large Form Factor (LFF) drive bays in the rear, bringing the total to 15 LFF bays. This configuration is designed for businesses requiring even greater storage capacity and flexibility within their server infrastructure. The additional LFF bays can be utilized for enhanced storage capacity, data redundancy, or specialized storage needs, allowing for a highly customized and efficient storage solution. Like its base model, this server supports a wide range of Intel Xeon E5-2600 v3 or v4 processors, up to 3TB of DDR4 memory across 24 DIMM slots, and customizable networking options with flexible LOM. Integrated Lights-Out (iLO) management technology enables advanced remote management capabilities, ensuring streamlined operations and maintenance. The HP DL380 Gen9 15LFF configuration is an excellent choice for enterprises needing extensive storage for high-volume transactions, data warehousing, or other storage-intensive applications.

You May Also Be Interested in

IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess