EN
  • EN
  • DE

SUPERMICRO PWS-702A-1R - Supermicro 700W 1U Redundant Power Supply

Part No SUPERMICRO PWS-702A-1R - Supermicro 700W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-702A-1R. Total power: 700 W. Power supply unit (PSU) form factor: 1UPWS-702A-1R, 700W, 1U, 12V Redundant Module.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435743-SUPERMICRO PWS-702A-1R - Supermicro 700W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-702A-1R - Supermicro 700W 1U Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-702A-1R is a high-performance 700W power supply unit designed for 1U rackmount servers, providing exceptional reliability and efficiency for enterprise-grade applications. This redundant PSU ensures your mission-critical systems stay online with its dual-module design, capable of seamlessly taking over in the event of a module failure, without interrupting server operation. Its 80 PLUS certification signifies high energy efficiency, translating into lower operational costs and reduced heat output, which is vital for maintaining optimal server health. The hot-swappable nature of the modules ensures that maintenance and upgrades can be performed with minimal system downtime. Advanced protection mechanisms safeguard against power irregularities, offering peace of mind and investment protection. The PWS-702A-1R is engineered to support a wide array of Supermicro server models, making it a versatile power solution for demanding IT environments.

You May Also Be Interested in

NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess