EN
  • EN
  • DE

SUPERMICRO OS2372PAL4DGI - AMD 2372 2.10GHz 4C 2M 55W

Part No SUPERMICRO OS2372PAL4DGI - AMD 2372 2.10GHz 4C 2M 55W
Manufacturer Supermicro
Catalog CPU
Description AMD 2372 2.10GHz 4C 2M 55W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435183-SUPERMICRO OS2372PAL4DGI - AMD 2372 2.10GHz 4C 2M 55W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO OS2372PAL4DGI - AMD 2372 2.10GHz 4C 2M 55W CAD Model

Description

The SUPERMICRO OS2372PAL4DGI is a server processor from AMD's Opteron series, designed for multi-processor environments. With a clock speed of 2.10GHz and 4 CPU cores, it's engineered for environments where energy efficiency and cost-effective performance are paramount. The processor features a 2MB L2 cache that helps to speed up data access for frequently used instructions, reducing latency and improving overall system responsiveness. The 55W TDP (Thermal Design Power) indicates its low power consumption, which significantly reduces operational costs and contributes to a greener computing environment. This processor is well-suited for small to medium-sized business servers, offering reliable performance for web hosting, file serving, and other light to moderate workloads. Its compatibility with Supermicro server solutions ensures smooth integration and a high level of reliability, making it an optimal choice for businesses looking to balance performance and power efficiency in their server deployments.

You May Also Be Interested in

Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess