EN
  • EN
  • DE

SUPERMICRO MZ7LH7T6HMLA-00005 - 7.68TB SSD 2.5 SATA 6G MIX PM883 MZ7LH7T6HMLA-00005

Part No SUPERMICRO MZ7LH7T6HMLA-00005 - 7.68TB SSD 2.5 SATA 6G MIX PM883 MZ7LH7T6HMLA-00005
Manufacturer Supermicro
Catalog Hard Drives
Description 7.68TB SSD 2.5 SATA 6G MIX PM883 MZ7LH7T6HMLA-00005
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435289-SUPERMICRO MZ7LH7T6HMLA-00005 - 7.68TB SSD 2.5 SATA 6G MIX PM883 MZ7LH7T6HMLA-00005
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MZ7LH7T6HMLA-00005 - 7.68TB SSD 2.5 SATA 6G MIX PM883 MZ7LH7T6HMLA-00005 CAD Model

Description

The SUPERMICRO MZ7LH7T6HMLA-00005 is a high-capacity solid-state drive that offers an impressive 7.68TB of storage space, making it well-suited for data-intensive applications in enterprise and data center environments. Utilizing the SATA 6Gb/s interface, it provides a reliable and cost-effective storage solution without sacrificing performance. The PM883 series is known for its balanced mix of performance and endurance, designed to handle mixed workload environments efficiently, such as data warehousing, media streaming, and web servers. The drive also features advanced data protection and reliability technologies, including ECC (Error Correction Code), to ensure data integrity during high-speed transfers, and thermal monitoring to maintain operational stability under varied workload conditions. With its substantial storage capacity and robust performance characteristics, the SUPERMICRO MZ7LH7T6HMLA-00005 SSD is an excellent choice for businesses that require dependable, high-performance storage solutions to support their critical operations.

You May Also Be Interested in

CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess