EN
  • EN
  • DE

SUPERMICRO MTA18ADF2G72AZ-2G6 - 16GB 2Rx8 PC4-21300V-E DDR4-2666MHz UDIMM VLP

Part No SUPERMICRO MTA18ADF2G72AZ-2G6 - 16GB 2Rx8 PC4-21300V-E DDR4-2666MHz UDIMM VLP
Manufacturer Supermicro
Catalog IT infrastructure Memory
Description 16GB 2Rx8 PC4-21300V-E DDR4-2666MHz UDIMM VLP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1435654-SUPERMICRO MTA18ADF2G72AZ-2G6 - 16GB 2Rx8 PC4-21300V-E DDR4-2666MHz UDIMM VLP
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MTA18ADF2G72AZ-2G6 - 16GB 2Rx8 PC4-21300V-E DDR4-2666MHz UDIMM VLP CAD Model

Description

The SUPERMICRO MTA18ADF2G72AZ-2G6 is a very low profile (VLP) DDR4 memory module designed with the unique needs of compact and efficient server systems in mind. Offering 16GB at a speed of DDR4-2666MHz, this UDIMM module combines high capacity with fast performance, complying with PC4-21300V-E standards. Its 2Rx8 configuration allows for robust data handling capabilities, ideal for servers where space and cooling are at a premium, but performance cannot be compromised. The module's VLP design ensures it fits into server environments with limited physical space, while also contributing to better airflow and cooling efficiency. Equipped with ECC technology, the MTA18ADF2G72AZ-2G6 also prioritizes data integrity, automatically correcting any data errors, which is vital for maintaining server uptime and reliability. This SUPERMICRO memory module is especially suitable for microservers, blade servers, and space-constrained applications requiring a balance of compact size, high performance, and reliability.

You May Also Be Interested in

Dell
DELL AA783423-OEM
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess