EN
  • EN
  • DE

SUPERMICRO MCP-290-00056-0N - Supermicro 1U Rail Kit

Part No SUPERMICRO MCP-290-00056-0N - Supermicro 1U Rail Kit
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro MCP-290-00056-0N. Product colour: Silver, Rack capacity: 1U. Width: 670.6 mm. Quantity per pack: 1 pc(s)- 19" to 26.4" (square hole) - Short outer rail, /quick, for 1U 17.2"W - SC512F,515,813,813M,814,815,816,818,819,808,809,113,113M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434837-SUPERMICRO MCP-290-00056-0N - Supermicro 1U Rail Kit
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCP-290-00056-0N - Supermicro 1U Rail Kit CAD Model

Description

The SUPERMICRO MCP-290-00056-0N rail kit is specifically designed for efficiently mounting Supermicro 1U server chassis into rack cabinets. This rail kit is acclaimed for its robustness and ease of installation, offering a secure method to mount servers. The construction of the rail kit guarantees long-term durability, supporting your server setup securely over its lifespan. The kit facilitates a straightforward installation process, allowing IT personnel to quickly set up or dismantle the server chassis as needed, thus reducing downtime and accelerating deployment. The MCP-290-00056-0N rail kit ensures compatibility with a broad range of rack sizes, attributed to its adjustable length feature, which can easily be modified to fit different rack depths. This feature ensures that the rail kit can adapt to various data center environments, providing flexibility in server installation and maintenance.

You May Also Be Interested in

Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess