EN
  • EN
  • DE

SUPERMICRO HDD-T6TB-HUS726060AL - 6TB 7.2K 3.5 SATA 6G HUS726060ALE610

Part No SUPERMICRO HDD-T6TB-HUS726060AL - 6TB 7.2K 3.5 SATA 6G HUS726060ALE610
Manufacturer Supermicro
Catalog Hard Drives
Description 6TB 7.2K 3.5 SATA 6G HUS726060ALE610
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435372-SUPERMICRO HDD-T6TB-HUS726060AL - 6TB 7.2K 3.5 SATA 6G HUS726060ALE610
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HDD-T6TB-HUS726060AL - 6TB 7.2K 3.5 SATA 6G HUS726060ALE610 CAD Model

Description

The SUPERMICRO HDD-T6TB-HUS726060AL is a 6TB 3.5-inch SATA 6Gbps hard drive, based on the HUS726060ALE610 model from HGST. This hard drive combines a large storage capacity with a 7200 RPM spindle speed, delivering both high-capacity storage solutions and reliable performance for enterprise applications. It is an excellent choice for data center environments, providing ample space for bulk data storage, file servers, and archives. The SATA 6Gbps interface ensures compatibility with a broad range of Supermicro servers and storage systems, offering straightforward integration. Its performance and capacity make it well-suited for applications requiring extensive storage space without sacrificing speed, such as for media streaming, data backups, and database applications. The drive's advanced reliability and power management features also contribute to its efficiency and durability, making it a valuable asset for businesses focused on long-term data integrity and availability.

You May Also Be Interested in

CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess