EN
  • EN
  • DE

SUPERMICRO FTLX8571D3BNL-J1-SM - 10GB SFP+ SR 850mm

Part No SUPERMICRO FTLX8571D3BNL-J1-SM - 10GB SFP+ SR 850mm
Manufacturer Supermicro
Catalog Sfp
Description 10GB SFP+ SR 850mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1435901-SUPERMICRO FTLX8571D3BNL-J1-SM - 10GB SFP+ SR 850mm
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FTLX8571D3BNL-J1-SM - 10GB SFP+ SR 850mm CAD Model

Description

The SUPERMICRO FTLX8571D3BNL-J1-SM transceiver module is designed to provide 10 Gigabit connectivity over 850nm Multimode Fiber (MMF) with a reach of up to 300 meters, ideal for short-range data communications and storage network applications. This SFP+ module leverages an LC duplex connector for high-speed connections in data centers, enterprise networks, and high-performance computing environments. Ensured compatibility with the SFP+ Multi-Source Agreement (MSA) allows this transceiver to be used across various networking equipment without compatibility issues. It also features Digital Diagnostics Monitoring (DDM) for real-time tracking of operational parameters, facilitating network optimization and maintenance. With its focus on reliability and performance, the FTLX8571D3BNL-J1-SM from SUPERMICRO is engineered to meet the rigorous demands of modern network infrastructures.

You May Also Be Interested in

HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess