EN
  • EN
  • DE

LENOVO 46C7428 - 2GB(2x1GB) PC2-6400 CL6 ECC DDR2 800MHz

Part No LENOVO 46C7428 - 2GB(2x1GB) PC2-6400 CL6 ECC DDR2 800MHz
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM Memory Kit 2GB (2x1GB). Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, CAS latency: 6, ECC2GB (2x1GB), PC2-6400, CL6, ECC, DDR2, 800MHz DIMM.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430186-LENOVO 46C7428 - 2GB(2x1GB) PC2-6400 CL6 ECC DDR2 800MHz
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C7428 - 2GB(2x1GB) PC2-6400 CL6 ECC DDR2 800MHz CAD Model

Description

The LENOVO 46C7428 memory kit is designed to enhance the performance of select Lenovo servers and workstations, offering a total of 2GB of DDR2 memory via two 1GB modules. Operating at a speed of 800MHz (PC2-6400), these modules are engineered to handle demanding applications and workloads, providing a smooth and efficient computing experience. The modules feature CL6 (Column Address Strobe) latency, ensuring timely data delivery and improved system response. This kit incorporates Error Correcting Code (ECC) technology, which detects and corrects data corruption, offering a layer of protection crucial for maintaining data integrity in mission-critical systems. The DDR2 technology represents an older generation of memory but remains a cost-effective solution for upgrading existing compatible systems. This upgrade is ideal for businesses looking to extend the life and capabilities of their servers or workstations, ensuring they can handle current workloads with improved reliability.

You May Also Be Interested in

Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess