EN
  • EN
  • DE

SUPERMICRO FTLX8571D3BCVI31-SM - 10GB SFP+ SR 850MM SR

Part No SUPERMICRO FTLX8571D3BCVI31-SM - 10GB SFP+ SR 850MM SR
Manufacturer Supermicro
Catalog Sfp
Description 10GB SFP+ SR 850MM SR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1435900-SUPERMICRO FTLX8571D3BCVI31-SM - 10GB SFP+ SR 850MM SR
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FTLX8571D3BCVI31-SM - 10GB SFP+ SR 850MM SR CAD Model

Description

The SUPERMICRO FTLX8571D3BCVI31-SM is a premier 10GB SFP+ transceiver module optimized for 850nm short-range communications over Multimode Fiber (MMF). It caters to a variety of high-speed networking requirements, including 10 Gigabit Ethernet and 10G Fiber Channel. Featuring a compact form-factor with a LC duplex connector, it allows for data transmission distances of up to 400 meters on OM4 multimode fiber, providing a greater range than standard models. This module is in compliance with the SFP+ Multi-Source Agreement (MSA), ensuring interoperability across different vendors' equipment. Furthermore, it integrates advanced Digital Diagnostic Monitoring (DDM), offering real-time insights into key operational metrics, which is imperative for maintaining optimal network performance. Produced by SUPERMICRO, this transceiver module defines a balance between performance, reliability, and scalability for modern data communications and storage networks.

You May Also Be Interested in

HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess