EN
  • EN
  • DE

SUPERMICRO FTLX8571D3BCV-IT-SM - 10GB SFP+ SR 850MM

Part No SUPERMICRO FTLX8571D3BCV-IT-SM - 10GB SFP+ SR 850MM
Manufacturer Supermicro
Catalog Sfp
Description 10GB SFP+ SR 850MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1435908-SUPERMICRO FTLX8571D3BCV-IT-SM - 10GB SFP+ SR 850MM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FTLX8571D3BCV-IT-SM - 10GB SFP+ SR 850MM CAD Model

Description

The SUPERMICRO FTLX8571D3BCV-IT-SM is a high-performance 10GB SFP+ transceiver module designed for short-range 850nm Multimode Fiber (MMF) communications. This transceiver is ideally suited for 10 Gigabit Ethernet, 10G Fiber Channel, and other high-speed data communications networks. It features a duplex LC connector and operates over a wavelength of 850nm, allowing for data transmissions of up to 300 meters on OM3 multimode fiber. The FTLX8571D3BCV-IT-SM is fully compliant with SFP+ MSA specifications, ensuring compatibility with a wide range of networking equipment. Enhanced with Digital Diagnostic Monitoring (DDM) capabilities, this module provides real-time access to device operating parameters such as temperature, laser bias current, transmitted optical power, received optical power, and voltage, ensuring optimal performance and facilitating troubleshooting. Manufactured by SUPERMICRO, a leader in high-performance server technology, this transceiver is engineered for reliability and optimized for high-density data center environments.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess