EN
  • EN
  • DE

SUPERMICRO FAN-0101L4 - Supermicro 40mm Counter-Rotating Fan

Part No SUPERMICRO FAN-0101L4 - Supermicro 40mm Counter-Rotating Fan
Manufacturer Supermicro
Catalog Fan
Description Supermicro FAN-0101L4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1435237-SUPERMICRO FAN-0101L4 - Supermicro 40mm Counter-Rotating Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0101L4 - Supermicro 40mm Counter-Rotating Fan CAD Model

Description

The SUPERMICRO FAN-0101L4 introduces a highly innovative cooling solution for compact server systems with its 40mm counter-rotating fan design. This cutting-edge technology enhances airflow and pressure capability by incorporating two fans that rotate in opposite directions. This counter-rotation reduces the amount of turbulence and increases the airflow stability inside the server chassis, resulting in more effective heat dissipation from critical components. The compact 40mm size makes it an excellent choice for small form factor servers where space is at a premium yet cooling efficiency cannot be compromised. Designed for Supermicro's server systems, this fan is engineered to operate reliably in demanding server environments, offering extended operational life and keeping the system adequately cooled for optimal performance. Its ability to significantly improve cooling efficiency while maintaining a compact footprint makes the FAN-0101L4 an essential component for high-density server configurations.

You May Also Be Interested in

CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
CISCO
High Speed Fan Tray Spare for Catalyst 6513
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess