EN
  • EN
  • DE

SUPERMICRO F24-CI-SFP-10G-SR - 10GB SFP+ SR 850mm

Part No SUPERMICRO F24-CI-SFP-10G-SR - 10GB SFP+ SR 850mm
Manufacturer Supermicro
Catalog Sfp
Description 10GB SFP+ SR 850mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1435910-SUPERMICRO F24-CI-SFP-10G-SR - 10GB SFP+ SR 850mm
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO F24-CI-SFP-10G-SR - 10GB SFP+ SR 850mm CAD Model

Description

The SUPERMICRO F24-CI-SFP-10G-SR is a 10Gbps SFP+ transceiver module designed for short-range optical communication, offering a reliable solution for high-speed data transmission over multimode fiber with a reach of up to 850 meters. Compatible with Supermicro networking equipment, this module is perfect for connecting within data centers, enterprise wiring closets, and other environments requiring high bandwidth connections. It uses 850nm wavelength for data transmission, and its small form-factor pluggable (SFP+) interface ensures easy installation and compatibility with a wide variety of switches and routers. This transceiver is ideal for applications requiring fast and secure transmission of large volumes of data, such as high-performance computing, storage area networks, and data center networking. Its robust design guarantees long-term reliability and performance, making it a valuable component in any enterprise network architecture.

You May Also Be Interested in

HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HPE X121
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess