EN
  • EN
  • DE

FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP

Part No FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP
Manufacturer Fujitsu Electronics America, Inc.
Catalog Network Cards
Description FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1403893-FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP CAD Model

Description

The FUJITSU INEX527DA4OCPG1P5 represents a cutting-edge networking solution designed for high-density, high-performance server environments. Built on the Open Compute Project (OCP) specifications, it offers four 10Gbps SFP+ ports, providing flexible, high-speed network connections for data centers and cloud infrastructures that demand reliable, scalable networking capabilities. The adapter is powered by advanced technology that supports efficient data transfers, making it ideal for handling heavy network workloads such as virtualized applications, storage connectivity, and high-frequency trading environments. The INEX527DA4OCPG1P5 supports a wide range of networking features, including advanced virtualization, network partitioning, and traffic management, to ensure optimized performance and improved network utilization. Its compatibility with SFP+ transceivers allows for versatile connectivity options, including direct attach copper (DAC) and fiber optic cables, adapting to various distance and network speed requirements. Designed with energy efficiency in mind, it operates with lower power consumption, reducing the total cost of ownership. Its integration into the OCP ecosystem highlights a commitment to open standards and interoperability, making it an excellent choice for data centers moving towards open network architectures. With its robust performance, flexibility, and adherence to open standards, the FUJITSU INEX527DA4OCPG1P5 is a top-tier solution for enterprises seeking to upgrade their network infrastructure to support high-speed, high-volume data transfers and cloud-based applications.

You May Also Be Interested in

HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess