EN
  • EN
  • DE

SUPERMICRO CSE-216-X8DTI-LN4F - Supermicro CSE-216 X8DTI-LN4F 2U 24x2.5

Part No SUPERMICRO CSE-216-X8DTI-LN4F - Supermicro CSE-216 X8DTI-LN4F 2U 24x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-216 X8DTI-LN4F 2U 24x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435833-SUPERMICRO CSE-216-X8DTI-LN4F - Supermicro CSE-216 X8DTI-LN4F 2U 24x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-216-X8DTI-LN4F - Supermicro CSE-216 X8DTI-LN4F 2U 24x2.5 CAD Model

Description

The SUPERMICRO CSE-216-X8DTI-LN4F is a compact 2U server chassis compatible with the X8DTI-LN4F motherboard, perfect for businesses requiring a balanced blend of storage, performance, and efficiency. This chassis can accommodate 24 hot-swappable 2.5-inch drives, providing ample space for high-speed storage solutions and ensuring easy system maintenance and upgrades. Tailored for network-intensive applications, it supports the X8DTI-LN4F motherboard's four Gigabit Ethernet LAN ports, facilitating high-speed networking and efficient data processing capabilities. The inclusion of redundancy in its power supplies and advanced cooling mechanisms solidifies the chassis as a resilient and reliable foundation for IT infrastructure. It's suitable for environments ranging from SMBs to large data centers, offering a cost-effective solution for hosting databases, application servers, and network infrastructure services.

You May Also Be Interested in

IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess