EN
  • EN
  • DE

SUPERMICRO CSE-116-X10DRW-IT - Supermicro CSE-116 X10DRW-IT 1U 10x2.5

Part No SUPERMICRO CSE-116-X10DRW-IT - Supermicro CSE-116 X10DRW-IT 1U 10x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-116 X10DRW-IT 1U 10x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435879-SUPERMICRO CSE-116-X10DRW-IT - Supermicro CSE-116 X10DRW-IT 1U 10x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-116-X10DRW-IT - Supermicro CSE-116 X10DRW-IT 1U 10x2.5 CAD Model

Description

The SUPERMICRO CSE-116-X10DRW-IT is an expertly crafted 1U rackmount server chassis specifically engineered to accommodate the Supermicro X10DRW-IT motherboard, catering to high-performance and high-density server applications. This chassis is designed to support 10x2.5-inch hot-swap SATA and SAS drive bays, providing a robust storage solution that is both scalable and easily accessible. Powered by a 700W redundant and high-efficiency power supply, it ensures operational stability and energy-saving benefits. Enhanced cooling features are integrated into the server chassis to promote exceptional airflow, vital for maintaining optimal component temperature during intensive workloads. This model also includes built-in support for remote server management through IPMI 2.0 with dedicated LAN, offering streamlined server monitoring and management from anywhere. The compact 1U form factor serves to optimize data center space, making it an ideal choice for environments where space is at a premium. Tailored for use in enterprise data centers, cloud computing, and high-performance computing environments, the SUPERMICRO CSE-116-X10DRW-IT excels in delivering top-tier performance, superb storage capacity, and reliable operation.

You May Also Be Interested in

IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess