EN
  • EN
  • DE

SUPERMICRO CD8067303314700 - Intel PLATINUM 8176 2.10GHz 28C 38.5M 165W

Part No SUPERMICRO CD8067303314700 - Intel PLATINUM 8176 2.10GHz 28C 38.5M 165W
Manufacturer Supermicro
Catalog CPU
Description Intel PLATINUM 8176 2.10GHz 28C 38.5M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435197-SUPERMICRO CD8067303314700 - Intel PLATINUM 8176 2.10GHz 28C 38.5M 165W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CD8067303314700 - Intel PLATINUM 8176 2.10GHz 28C 38.5M 165W CAD Model

Description

The SUPERMICRO CD8067303314700 incorporates the Intel Platinum 8176 processor, a key component of the Xeon Scalable Processor series, crafted to tackle the complexities of modern data centers with ease. Operating with a base frequency of 2.10 GHz, this processor packs 28 cores and 56 threads, making it adept at handling multiple simultaneous processing tasks in dense server environments. Its substantial 38.5MB Intel Smart Cache bolsters performance in data-demanding applications by efficiently bridging the gap between processing power and memory access speeds. The processor's 165-watt thermal design power (TDP) represents an optimized balance between performance and energy consumption, making it an environmentally conscious choice for workload-intense operations. Its compatibility with SUPERMICRO's server platforms ensures that enterprises can leverage this powerful processor for critical workloads that require exceptional reliability, scalability, and processing power.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess