EN
  • EN
  • DE

SUPERMICRO CBL-SAST-0880 - Supermicro MiniSAS to 4 SATA 55/55/55/55cm

Part No SUPERMICRO CBL-SAST-0880 - Supermicro MiniSAS to 4 SATA 55/55/55/55cm
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-SAST-0880
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434925-SUPERMICRO CBL-SAST-0880 - Supermicro MiniSAS to 4 SATA 55/55/55/55cm
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-SAST-0880 - Supermicro MiniSAS to 4 SATA 55/55/55/55cm CAD Model

Description

The SUPERMICRO CBL-SAST-0880 cable presents a vital tool in establishing efficient and orderly connections between a SAS controller and four SATA drives, all with an equal length of 55cm. This arrangement perfectly facilitates neat installation and cabling within a wide range of server or storage chassis, enhancing both the airflow and accessibility for maintenance. Each SATA connector is designed for a secure fit, ensuring reliability and stability in data transfer at speeds up to 6Gbps, compatible with both HDDs and SSDs. This cable simplifies the storage system by consolidating multiple SATA connections into a single MiniSAS interface on the controller side, thereby optimizing space and improving overall system organization. Constructed with high-quality materials and precision, the CBL-SAST-0880 adheres to Supermicro’s high standards of quality and performance, making it an excellent choice for building or upgrading enterprise-grade storage solutions.

You May Also Be Interested in

NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess