EN
  • EN
  • DE

LENOVO 44T1480 - 1GB (1x1GB, Single Rankx8) PC3-10600 CL9 ECC

Part No LENOVO 44T1480 - 1GB (1x1GB, Single Rankx8) PC3-10600 CL9 ECC
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 1GB DDR3 PC3-10600 SC LP RDIMM. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC- RAM Type: DDR3- Form Factor: RDIMM- Parity: ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430118-LENOVO 44T1480 - 1GB (1x1GB, Single Rankx8) PC3-10600 CL9 ECC
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44T1480 - 1GB (1x1GB, Single Rankx8) PC3-10600 CL9 ECC CAD Model

Description

The LENOVO 44T1480 is a 1GB DDR3 memory module, meticulously designed to deliver stability and reliability for Lenovo servers and workstations requiring ECC memory. This module operates at a standard voltage with a speed of 1333MHz, encapsulating a perfect balance between performance and power efficiency. The single-rank (Single Rankx8) configuration signifies a module optimized for compatibility and best-suited for environments where physical space and cooling efficiency are considerations. ECC (Error-Correcting Code) memory is a standout feature, crucial for systems where data integrity is paramount. It automatically identifies and corrects internal data corruption, providing an added layer of security in critical computing environments. With a CAS latency of CL9, this memory module is engineered to deliver timely responses to data requests, ensuring that server applications run smoothly without unnecessary delay. Ideal for upgrading existing systems, the LENOVO 44T1480 memory module enhances the performance of supported Lenovo servers and workstations, facilitating more efficient handling of workloads and improving overall system reliability. Its 1GB capacity makes it suitable for systems that require a moderate memory increase for added multitasking capabilities or for specialized roles where high-memory configurations are not a necessity.

You May Also Be Interested in

Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess