EN
  • EN
  • DE

SUPERMICRO CBL-SAST-0591 - Reverse Breakout MiniSAS HD to 4 SATA 75cm

Part No SUPERMICRO CBL-SAST-0591 - Reverse Breakout MiniSAS HD to 4 SATA 75cm
Manufacturer Supermicro
Catalog Cables
Description Supermicro MiniSAS HD / 4 SATA 0.75 m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434941-SUPERMICRO CBL-SAST-0591 - Reverse Breakout MiniSAS HD to 4 SATA 75cm
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-SAST-0591 - Reverse Breakout MiniSAS HD to 4 SATA 75cm CAD Model

Description

The SUPERMICRO CBL-SAST-0591 cable is designed for connecting a high-speed MiniSAS HD port to four individual SATA drives. Measuring 75cm (approximately 29.5 inches) in length, this reverse breakout cable is ideal for systems that require the connection of multiple SATA hard drives or solid-state drives to a single MiniSAS HD port on a controller or motherboard. It facilitates efficient and organized cable management within the server chassis, while also supporting SATA 6Gbps data transfer rates. The reverse breakout design allows for the optimization of connection layouts, ensuring that airflow is not hindered, and that cable clutter is minimized. Each SATA connector is equipped with a locking mechanism for secure attachment to the drive, preventing accidental disconnections. The SUPERMICRO CBL-SAST-0591 is crafted with high-quality materials and Supermicro's commitment to reliability, making it an excellent choice for expanding the storage capabilities of any server or high-performance computing environment.

You May Also Be Interested in

Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess