EN
  • EN
  • DE

SUPERMICRO CBL-PWEX-0663 - 8-Pin CPU to 8-Pin PCIe 5cm Power Adapter Cable

Part No SUPERMICRO CBL-PWEX-0663 - 8-Pin CPU to 8-Pin PCIe 5cm Power Adapter Cable
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-PWEX-0663
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434931-SUPERMICRO CBL-PWEX-0663 - 8-Pin CPU to 8-Pin PCIe 5cm Power Adapter Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-PWEX-0663 - 8-Pin CPU to 8-Pin PCIe 5cm Power Adapter Cable CAD Model

Description

The SUPERMICRO CBL-PWEX-0663 is a specialized power adapter cable designed to convert an 8-pin CPU power connector to an 8-pin PCIe power connector. Measuring just 5cm in length, this compact adapter is ideal for systems where space is at a premium, yet a clean and efficient power solution is essential. It is tailored for scenarios where additional PCIe power is required, such as in systems with high-end or multiple graphics cards that exceed the available power connectors from the power supply unit. This adapter ensures that these demanding components receive the necessary power directly from the PSU, bypassing potential limitations or distribution issues. The cable is constructed with high-quality materials for durability and optimal power transmission. With the SUPERMICRO CBL-PWEX-0663, systems builders and enthusiasts can easily adapt their existing CPU power lines to power additional PCIe devices, thus providing a flexible and practical solution to power supply limitations.

You May Also Be Interested in

NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess