EN
  • EN
  • DE

SUPERMICRO AT80615006750AB - Intel E7-8837 2.66GHz 8C 24M 130W

Part No SUPERMICRO AT80615006750AB - Intel E7-8837 2.66GHz 8C 24M 130W
Manufacturer Supermicro
Catalog CPU
Description Intel E7-8837 2.66GHz 8C 24M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435102-SUPERMICRO AT80615006750AB - Intel E7-8837 2.66GHz 8C 24M 130W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80615006750AB - Intel E7-8837 2.66GHz 8C 24M 130W CAD Model

Description

This SUPERMICRO processor model AT80615006750AB features the Intel E7-8837, a robust server-grade CPU running at 2.66GHz across 8 cores, optimizing efficiency and speed in demanding work environments. It comes with a substantial 24MB of cache, which significantly reduces data access times for processes, enhancing overall system performance. Despite its powerful capabilities, it manages a thermal design power (TDP) of 130W, which necessitates effective cooling solutions for stable operations. It is designed to cater to high-performance computing environments, including large-scale virtualization, complex databases, and real-time data processing tasks. The integration of such a CPU into SUPERMICRO's server solutions ensures top-tier performance for enterprise applications, with the increased clock speed offering a notable advantage in processing tasks faster.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess