EN
  • EN
  • DE

SUPERMICRO AT80615005772AC - Intel E7-4820 2.0GHz 8C 18M 105W

Part No SUPERMICRO AT80615005772AC - Intel E7-4820 2.0GHz 8C 18M 105W
Manufacturer Supermicro
Catalog CPU
Description Intel E7-4820 2.0GHz 8C 18M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435136-SUPERMICRO AT80615005772AC - Intel E7-4820 2.0GHz 8C 18M 105W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80615005772AC - Intel E7-4820 2.0GHz 8C 18M 105W CAD Model

Description

The SUPERMICRO AT80615005772AC features the Intel E7-4820 processor, a powerhouse designed for the most demanding data centers and enterprise workloads. With an operating frequency of 2.0GHz, eight cores, and a generous 18MB cache, it is engineered to handle heavy computing tasks, large databases, and complex applications with unparalleled efficiency. Its 105W TDP is optimized for high-performance computing environments, ensuring that the processor delivers consistent, top-tier performance while maintaining operational efficiency. The processor supports Intel Hyper-Threading Technology, allowing it to process up to 16 threads simultaneously, drastically improving throughput and performance in multi-threaded applications. Additionally, it includes Intel Virtualization Technology, enhancing the management and performance of virtualized environments. The SUPERMICRO AT80615005772AC is ideal for businesses requiring extreme computing power and reliability, fully compatible with Supermicro's advanced server platforms.

You May Also Be Interested in

Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess