EN
  • EN
  • DE

CISCO 800-02691-02 - 1-Port Fast Ethernet 100BaseTx Port Adapter

Part No CISCO 800-02691-02 - 1-Port Fast Ethernet 100BaseTx Port Adapter
Manufacturer CISCO
Catalog Network Cards
Description 1-Port Fast Ethernet 100BaseTx Port Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386775-CISCO 800-02691-02 - 1-Port Fast Ethernet 100BaseTx Port Adapter
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-02691-02 - 1-Port Fast Ethernet 100BaseTx Port Adapter CAD Model

Description

The CISCO 800-02691-02 1-Port Fast Ethernet 100BaseTx Port Adapter is a high-quality network expansion module designed for Cisco routers, enabling them to support fast Ethernet connections. This port adapter provides a single RJ-45 interface capable of delivering data transfer rates of up to 100 Mbps, making it an excellent choice for businesses seeking to improve their network performance and connectivity. The use of 100BaseTx technology ensures compatibility with a broad range of network devices and cabling infrastructures, enhancing the flexibility and scalability of the network. This port adapter is engineered for reliability and easy integration with compatible Cisco equipment, offering a smooth and straightforward way to expand the router’s networking capabilities. Its design focuses on optimizing data flow and reducing network bottlenecks, ensuring efficient operation and maximum throughput. The CISCO 800-02691-02 is ideal for applications requiring high-speed data exchange, such as multimedia streaming, large file transfers, and high-speed Internet access. Built to Cisco's exacting standards, this 1-Port Fast Ethernet Port Adapter is a testament to the company’s commitment to providing superior networking solutions that address the evolving needs of modern businesses. By incorporating this adapter into their network infrastructure, organizations can significantly enhance their network’s performance and adaptability, ensuring they remain competitive in today’s fast-paced digital world.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Dual Fibre Channel Controller QLogic SANblade QLE2692 MMF LC
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOCE10102-FX-F - Dual Port 10 Gigabit CNA Adapter Emulex OCe10102 FH
Need more? Email Us
Fujitsu Electronics America, Inc.
DynamicLoM module 2x 10 GB Base-T
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3035-A100 - Dual Port Gigabit Ethernet Controller D3035
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4994-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu InfiniBand HCA 40Gb 1-port QDR-E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3640-L304 - PLAN EP X710-DA4 4x10Gb SFP+ OCPv3 Adapter
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEI210T1G1P20 - Single Port Ethernet Server Adapter Intel I210-T1 (G1)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess