EN
  • EN
  • DE

SUPERMICRO AT80614005463AA - Intel E5630 2.53GHz 4C 12M 80W

Part No SUPERMICRO AT80614005463AA - Intel E5630 2.53GHz 4C 12M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5630 2.53GHz 4C 12M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435206-SUPERMICRO AT80614005463AA - Intel E5630 2.53GHz 4C 12M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80614005463AA - Intel E5630 2.53GHz 4C 12M 80W CAD Model

Description

The SUPERMICRO AT80614005463AA is a high-performance CPU featuring the Intel E5630 processor. Engineered for enterprise-level computing, the Intel E5630 operates at a speed of 2.53GHz and comes equipped with 4 cores and 12MB of smart cache, ensuring efficient data handling and processing. Its 80W power consumption balances performance and energy efficiency, making it suitable for demanding workstations and server environments. This processor supports Enhanced Intel SpeedStep® Technology for improved power conservation and Thermal Monitoring Technologies to maintain operational stability. Additionally, it supports Intel Hyper-Threading Technology, allowing each core to handle multiple threads for improved multitasking and productivity. With capabilities for Intel Virtualization Technology (VT-x), it offers smoother management of virtual environments, enhancing its utility in virtualized data centers. The SUPERMICRO AT80614005463AA, built on Intel's proven architecture, offers a robust solution for complex computing tasks and is designed to work seamlessly in Supermicro's motherboards, ensuring reliability and compatibility.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess