EN
  • EN
  • DE

SNK-P0047PW

Part No SNK-P0047PW
Manufacturer Supermicro
Catalog CPU
Description 1U Passive CPU Heat Sink Socket LGA4189
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438865-SNK-P0047PW
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0047PW CAD Model

Description

The SNK-P0047PW is a 1U Passive CPU Heat Sink specifically designed for servers and high-end computing environments. Manufactured by Supermicro, a leading brand in the server industry, this heat sink is compatible with the LGA4189 socket, catering specifically to the latest generation of Intel Xeon Scalable processors. The passive cooling design means it relies on the system's airflow to dissipate heat, eliminating the need for additional fans and thus reducing noise and mechanical failure points. It's an excellent choice for densely packed server racks where space and noise can be significant considerations. The SNK-P0047PW is engineered using high-quality materials and construction methods to ensure effective heat dissipation and long-term reliability.

You May Also Be Interested in

Supermicro
Intel E5420 2.5GHz 4C 12M 80W
Need more? Email Us
Supermicro
Intel E5-2640v4 2.4GHz 10C 25M 90W
Need more? Email Us
Supermicro
Intel Xeon E5-2650LV4
Need more? Email Us
Supermicro
Intel Xeon E5-2620V4
Need more? Email Us
Supermicro
Intel X5550 2.66GHz 4C 8M 95W
Need more? Email Us
Supermicro
INTEL GOLD 6246R 3.40GHz 16C 35.75M 205W
Need more? Email Us
Supermicro
Intel GOLD 6148 2.40GHz 20C 27.5M 150W
Need more? Email Us
Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
Intel E5-2637v3 3.5GHz 4C 15M 135W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess