EN
  • EN
  • DE

SPMF2880A

Part No SPMF2880A
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338903-SPMF2880A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPMF2880A CAD Model

Description

The Sunplus SPMF2880A is a multimedia system-on-chip (SoC) designed for portable media players and other embedded applications. It integrates a high-performance ARM processor core, a video decoder, an audio decoder, and a display controller, enabling it to handle a wide range of multimedia tasks efficiently.

Applications

  • Portable Media Players (PMPs)
  • Digital Photo Frames
  • eReaders
  • Car Entertainment Systems
  • Educational Toys

Features

  • ARM Processor Core: Provides the processing power for running the operating system and applications.
  • Video Decoder: Supports decoding of various video formats, including AVI, MPEG, and MP4, allowing for playback of diverse video content.
  • Audio Decoder: Supports decoding of various audio formats, including MP3, AAC, and WMA, enabling high-quality audio playback.
  • Display Controller: Drives LCD panels with resolutions up to a specified limit, ensuring clear and vibrant display of multimedia content.
  • Memory Interface: Supports various memory types, such as SDRAM and NAND flash, for storing program code and data.
  • Peripheral Interfaces: Includes interfaces such as USB, UART, and SPI for connecting to external devices.
  • Low Power Consumption: Optimized for battery-powered applications, extending battery life.

Benefits

  • Enhanced Multimedia Experience: Delivers smooth playback of video and audio content, providing a richer multimedia experience.
  • Versatile Platform: Suitable for a wide range of applications due to its integrated features and flexible architecture.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the overall system cost.
  • Simplified Development: Provides a comprehensive development environment and software libraries, simplifying application development.
  • Lower Power Consumption: Enables longer battery life in portable devices.

The SPMF2880A's integrated design and comprehensive feature set make it a compelling solution for manufacturers looking to develop high-performance, low-power multimedia devices. Its ability to decode various video and audio formats, coupled with its efficient display controller, ensures a high-quality user experience. The inclusion of various peripheral interfaces allows for easy integration with other components and devices. The low power consumption of the SPMF2880A is particularly advantageous for portable applications, as it helps to extend battery life and reduce the need for frequent charging. This chip provides a strong foundation for creating innovative and feature-rich products in the consumer electronics market.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess