EN
  • EN
  • DE

SPHE8281A-U-HL207

Part No SPHE8281A-U-HL207
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338654-SPHE8281A-U-HL207
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPHE8281A-U-HL207 CAD Model

Description

The SPHE8281A-U-HL207 is a DVD player system-on-a-chip (SoC) from Sunplus Technology. It's a highly integrated solution designed for DVD players, incorporating video and audio decoding, drive control, and other necessary functions into a single chip. The 'U' and 'HL207' likely denote specific packaging or configuration options within the SPHE8281A family, possibly related to specific manufacturing processes or regional market adaptations.

Applications:

  • DVD Players
  • Portable DVD Players
  • DVD Home Theater Systems

Features:

  • DVD/VCD/CD Playback: Supports the playback of DVDs, VCDs, and CDs.
  • MPEG-2 Decoding: Hardware-accelerated MPEG-2 video decoding for smooth DVD playback.
  • Audio Decoding: Supports a variety of audio formats, including Dolby Digital (AC-3) and MPEG audio.
  • Drive Control: Integrates the circuitry required to control the DVD drive mechanism.
  • Video Output: Provides composite, S-Video, and component video outputs for compatibility with different display devices.
  • Progressive Scan Output: Supports progressive scan video output for improved image quality on compatible displays.
  • OSD (On-Screen Display): Includes an on-screen display controller for user interface and menu navigation.

Benefits:

  • Cost-Effective: Integrated design reduces the bill of materials and overall system cost.
  • Simplified Design: Streamlines the design process for DVD player manufacturers.
  • Reliable Performance: Delivers stable and reliable DVD playback.
  • Feature-Rich: Provides a comprehensive set of features for a complete DVD player solution.

Additional Details:

The SPHE8281A-U-HL207 requires external memory for program code storage and video buffering. It interfaces with the DVD drive using a standard interface such as ATAPI. For definitive specifications on the 'U' and 'HL207' variants – including clock speeds, memory requirements, and specific supported audio/video codecs – the official Sunplus datasheet for this specific part number is the best resource.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess