EN
  • EN
  • DE

SPDA1020A-PL096

Part No SPDA1020A-PL096
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338448-SPDA1020A-PL096
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPDA1020A-PL096 CAD Model

Description

The Sunplus SPDA1020A-PL096 is a system-on-chip (SoC) primarily designed for DVD player applications. It integrates various functionalities required for DVD playback, decoding, and output, making it a compact and cost-effective solution for consumer electronics manufacturers.

Applications:

  • DVD Players
  • DVD Recorders
  • Portable DVD Players
  • Home Theater Systems
  • Automotive DVD Systems

Features:

  • High-Performance DVD Decoding: Supports MPEG-2 video decoding for seamless DVD playback.
  • Integrated Audio Decoder: Includes Dolby Digital and DTS audio decoding capabilities.
  • Video Output Support: Offers various video output formats, including composite, component, and S-video.
  • Memory Interface: Provides support for external memory, such as SDRAM, to facilitate smooth data processing.
  • Peripheral Interfaces: Features a range of peripheral interfaces, including USB, UART, and GPIO, for connectivity and control.
  • Power Management: Incorporates power-saving features to optimize energy consumption.
  • On-Screen Display (OSD): Allows for customizable on-screen display menus and information.
  • Region Code Control: Supports region code control for DVD playback compatibility.

Benefits:

  • Cost-Effective Solution: Integrates multiple functionalities into a single chip, reducing overall system cost.
  • Simplified Design: Streamlines the design process for DVD player manufacturers.
  • Enhanced Performance: Delivers high-quality DVD playback with smooth video and audio decoding.
  • Versatile Connectivity: Offers a range of peripheral interfaces for flexible connectivity options.
  • Low Power Consumption: Optimizes energy efficiency for extended battery life in portable devices.
  • Reliable Operation: Ensures stable and dependable performance in various operating conditions.

The SPDA1020A-PL096 features a robust architecture designed for handling the complexities of DVD playback. Its integrated audio decoder provides support for various audio formats commonly found on DVDs, delivering a rich and immersive audio experience. The video output support ensures compatibility with a wide range of display devices, from older analog televisions to modern digital displays.

Furthermore, the SoC includes advanced error correction capabilities to ensure reliable playback even from damaged or scratched DVDs. Its power management features contribute to reduced energy consumption, making it suitable for both stationary and portable applications. The on-screen display (OSD) functionality allows for customizable user interfaces, enabling manufacturers to create branded and user-friendly DVD player experiences. The memory interface provides the necessary bandwidth for smooth data processing, preventing stuttering or buffering during playback.

In conclusion, the Sunplus SPDA1020A-PL096 is a versatile and efficient system-on-chip solution for DVD player applications. Its integrated features, robust performance, and cost-effectiveness make it a popular choice among consumer electronics manufacturers looking to deliver high-quality DVD playback experiences.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess