EN
  • EN
  • DE

PMD2406PMB1-A.(2).GN

Part No PMD2406PMB1-A.(2).GN
Manufacturer Sunon Fans
Catalog DC Fans
Description FAN AXIAL 60X38MM 24VDC WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Sunon Fans
Status Active
Voltage Rating 24VDC
Width 38mm
Air Flow 56.5 CFM (1.60m3/min)
Static Pressure 0.920 in H2O (229.2 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 56 dB(A)
Power (Watts) 10.3W
RPM 8000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 to 158°F (-10 to 70°C)
Approvals CE, CUR, TUV, UL
Weight 0.198 lb (89.81g)
Current Rating 0.430A
Voltage Range 10 to 27.6VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Win Source Part Number 116080-PMD2406PMB1-A.(2).GN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMD2406PMB1-A.(2).GN CAD Model

Description

The Sunon Fans 116080-PMD2406PMB1-A.(2).GN is a tubeaxial fan that operates on 24VDC voltage rating and has a current rating of 0.430A.

  • Voltage Rating: 24VDC
  • Current Rating: 0.430A
  • Approvals: CE, CUR, TUV, and UL
  • Power Rating: 10.3W
  • Weight: 0.198 lb (89.81g)
  • Voltage Range: 10 to 27.6VDC
  • Width: 38mm
  • Air Flow: 56.5 CFM (1.60m3/min)
  • Static Pressure: 0.920 in H2O (229.2 Pa)
  • Bearing Type: Ball
  • Noise Level: 56 dB(A)
  • RPM: 8000 RPM
  • Frame and Blade Material: Polybutylene Terephthalate (PBT)
  • Temperature Range: 14 to 158°F (-10 to 70°C)

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 40X28MM 12VDC
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
Delta Electronics
FAN AXIAL 120X38MM 12VDC WIRE
Lowest to $19.6579
ebm-papst
Need more? Email Us
Sunon Fans
DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 24VDC WIRE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess