EN
  • EN
  • DE

UPZ2012E601-2R0TF

Part No UPZ2012E601-2R0TF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 396126-UPZ2012E601-2R0TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPZ2012E601-2R0TF CAD Model

Description

The UPZ2012E601-2R0TF is a wire-wound chip inductor manufactured by Sunlord. It's designed for use in various electronic circuits, primarily for impedance matching, filtering, and RF applications. The 2R0 designation indicates an inductance value of 2.0 µH (microhenries). This component is characterized by its small size and relatively high Q-factor, making it suitable for high-frequency applications.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Employed in smartphones, tablets, and other wireless devices for signal conditioning.
  • Power Amplifiers: Integrated into power amplifier circuits for impedance matching and stability.
  • Filters: Utilized in low-pass, high-pass, and band-pass filters to attenuate unwanted frequencies.
  • Oscillators: Used in oscillator circuits to control the frequency of oscillation.

Features:

  • Wire-Wound Construction: Offers high Q-factor and stable inductance.
  • Small Size: Compact 2012 package (2.0mm x 1.2mm) saves board space.
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies.
  • Excellent Q-Factor: Provides low loss and high efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved RF Performance: High Q-factor minimizes signal loss and enhances circuit performance.
  • Reduced Board Space: Small size allows for compact circuit designs.
  • Stable Inductance: Wire-wound construction ensures stable inductance over temperature and frequency.
  • Easy Assembly: SMT design facilitates automated assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures that the product does not contain hazardous substances.

Additional Details:

The UPZ2012E601-2R0TF has a typical DC resistance (DCR) value that affects the current handling capability of the inductor. The saturation current (Isat) and rated current (Irms) are important parameters to consider when selecting this inductor for a specific application. The operating temperature range is typically between -40°C to +125°C. The specific SRF, DCR, Isat, and Irms values are documented in the manufacturer's datasheet. The inductor's tolerance also determines the acceptable variation in inductance value, which is a critical factor in sensitive RF applications. Shielded inductors, although possibly larger, can reduce electromagnetic interference if necessary.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0959 $50.3475
1,275+ $0.0787 $100.3425
1,970+ $0.0763 $150.3110
2,715+ $0.0738 $200.3670
3,505+ $0.0714 $250.2570
4,690+ $0.0640 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 908,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess