EN
  • EN
  • DE

SFI0603-060E0R20P-LF

Part No SFI0603-060E0R20P-LF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 319270-SFI0603-060E0R20P-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFI0603-060E0R20P-LF CAD Model

Description

The SFI0603-060E0R20P-LF is a common mode choke manufactured by Sunlord, designed to suppress common mode noise in various electronic circuits. This choke is particularly useful in applications where electromagnetic interference (EMI) needs to be minimized for optimal system performance and regulatory compliance.

Applications

  • USB interfaces: Implemented in USB ports and cables to effectively suppress common mode noise, ensuring reliable data transmission and preventing interference.
  • Power supply lines: Employed in power supply circuits to filter out common mode noise, thereby improving the stability and overall performance of the power supply.
  • Signal lines: Utilized in signal lines to reduce EMI, which prevents signal degradation and maintains signal integrity.
  • Audio equipment: Integrated into audio equipment to minimize unwanted noise, enhancing sound quality and reducing distortion.
  • Networking equipment: Used in networking devices, such as routers and switches, to suppress noise and ensure reliable data communication across networks.

Features

  • Compact Size: The 0603 package size allows for easy integration into small and densely populated circuit boards, optimizing space utilization.
  • High Common Mode Impedance: Offers a high impedance to common mode currents, effectively suppressing noise and preventing its propagation.
  • Low Differential Mode Impedance: Presents low impedance to differential mode currents, ensuring minimal signal distortion and maintaining signal fidelity.
  • Wide Frequency Range: Operates efficiently over a broad frequency range, making it suitable for a diverse range of applications and noise profiles.
  • Surface Mount Design: Designed for surface mount assembly, simplifying the manufacturing process and reducing assembly time.
  • Operating Temperature: Typically operates within a temperature range from -40°C to +85°C, making it adaptable to various operating environments.

Benefits

  • Effective Noise Suppression: Significantly reduces common mode noise, enhancing the performance and reliability of electronic circuits and systems.
  • Improved Signal Integrity: Prevents signal degradation caused by EMI, ensuring accurate and reliable data transmission across different interfaces.
  • Reduced EMI: Minimizes electromagnetic interference, assisting in meeting regulatory compliance requirements and standards for electronic devices.
  • Easy Integration: The compact size and surface mount design simplify integration into various electronic devices, streamlining the design process.
  • Enhanced System Reliability: Improves the overall reliability of electronic systems by minimizing the impact of noise and interference, leading to more stable operation.

Additional Details

The SFI0603-060E0R20P-LF common mode choke is constructed using a ferrite core and is wound with precision to achieve specific impedance characteristics. This design effectively suppresses common mode currents while allowing differential mode currents to pass through with minimal attenuation. The performance of the choke is determined by its common mode impedance, differential mode impedance, and rated current. Proper selection and precise placement of the choke are essential for effective noise suppression. It is crucial to consider the frequency range of the noise being suppressed and the impedance characteristics of the choke when choosing an appropriate component. This model, the SFI0603-060E0R20P-LF, features a common mode impedance of 60 Ohms, a rated current, and is Lead-Free (LF) compliant, adhering to environmental standards for electronic components.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess